TE Connectivity Connector Backshells 439109-000

Description
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 34.2 MM  [1.34 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/26, D38999/20, D38999/42, D38999/24, D38999/46, D38999/47, D38999/40 Operation/Applicatio n Compatible With Connector Shell Size : 17, E Other Entry Size Code : 10 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 34.2 MM  [1.34 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/26, D38999/20, D38999/42, D38999/24, D38999/46, D38999/47, D38999/40 Operation/Applicatio n Compatible With Connector Shell Size : 17, E Other Entry Size Code : 10 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 439109-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
439109-000
Connector Backshells 439109-000
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 34.2 MM  [1.34 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/26, D38999/20, D38999/42, D38999/24, D38999/46, D38999/47, D38999/40 Operation/Applicatio n Compatible With Connector Shell Size : 17, E Other Entry Size Code : 10 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10BI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Nickel Aluminum Bronze
  • Primary Product Plating Material : Unplated (Shotblast Glass Bead)

Dimensions


  • Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ]
  • Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ]
  • Product Length : 34.2 MM  [1.34 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : D38999/26, D38999/20, D38999/42, D38999/24, D38999/46, D38999/47, D38999/40

Operation/Application


  • Compatible With Connector Shell Size : 17, E

Other


  • Entry Size Code : 10
  • TE Connector Interface Code : 40

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR10BI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 439109-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products