TE Connectivity Heat Shrink Tubing 4386416012

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 90 MM  [3.54 INCH ] Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Heat Shrink Tubing Size Range : 2 - 8 MM  [.079 - .315 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ] Recovered Wall Thickness (Tolerance) : .9 MM  [.035 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RPPM Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids Operating Temperature Range (DEGC) : -40 - 85 Recovery Temperature (DEGC) : 80 Shrink Temperature (Min) (DEGC) : 60
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 90 MM  [3.54 INCH ] Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Heat Shrink Tubing Size Range : 2 - 8 MM  [.079 - .315 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ] Recovered Wall Thickness (Tolerance) : .9 MM  [.035 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RPPM Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids Operating Temperature Range (DEGC) : -40 - 85 Recovery Temperature (DEGC) : 80 Shrink Temperature (Min) (DEGC) : 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 4386416012 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
4386416012
Heat Shrink Tubing 4386416012
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 90 MM  [3.54 INCH ] Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Heat Shrink Tubing Size Range : 2 - 8 MM  [.079 - .315 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ] Recovered Wall Thickness (Tolerance) : .9 MM  [.035 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RPPM Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids Operating Temperature Range (DEGC) : -40 - 85 Recovery Temperature (DEGC) : 80 Shrink Temperature (Min) (DEGC) : 60

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Typical Automotive Fluids
  • Primary Product Color : Clear
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 90 MM  [3.54 INCH ]
  • Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ]
  • Heat Shrink Tubing Size Range : 2 - 8 MM  [.079 - .315 INCH ]
  • Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ]
  • Recovered Wall Thickness (Tolerance) : .9 MM  [.035 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RPPM
  • Wall Type : Dual

Usage Conditions


  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Fluids
  • Operating Temperature Range (DEGC) : -40 - 85
  • Recovery Temperature (DEGC) : 80
  • Shrink Temperature (Min) (DEGC) : 60
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 4386416012
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 024093-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 082743-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 073371N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details