TE Connectivity ™ Markers - 437904-000 437904-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038666-437904-000 Categories: Markers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Diameter: -12.7 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038666-437904-000 Categories: Markers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Diameter: -12.7 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 437904-000 - 1038666-437904-000 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 437904-000
1038666-437904-000
Markers - 437904-000 1038666-437904-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038666-437904-000 Categories: Markers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Diameter: -12.7 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038666-437904-000
Categories: Markers
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Wire/Cable Diameter: -12.7 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1038666-437904-000
Product Name Markers - 437904-000
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM1-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details