TE Connectivity Heat Shrink Caps 4367790007

Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B9 Dimensions Compatible Cable Diameter Range : 7.4 MM  [.29 INCH ] Expanded Inside Diameter (Min) : 7.4 MM  [.291 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 1.7 MM  [.067 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ] Wall Thickness : Thin Identification Marking Marked : No.2 Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Strain Relief, Fluids Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Engine Cleaner, Water, Lubricating Oil, Diesel Fuel, Brake Fluid, Power Steering Fluid, Engine Coolant, Automatic Transmission Fluid Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B9 Dimensions Compatible Cable Diameter Range : 7.4 MM  [.29 INCH ] Expanded Inside Diameter (Min) : 7.4 MM  [.291 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 1.7 MM  [.067 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ] Wall Thickness : Thin Identification Marking Marked : No.2 Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Strain Relief, Fluids Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Engine Cleaner, Water, Lubricating Oil, Diesel Fuel, Brake Fluid, Power Steering Fluid, Engine Coolant, Automatic Transmission Fluid Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 4367790007 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
4367790007
Heat Shrink Caps 4367790007
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B9 Dimensions Compatible Cable Diameter Range : 7.4 MM  [.29 INCH ] Expanded Inside Diameter (Min) : 7.4 MM  [.291 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 1.7 MM  [.067 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ] Wall Thickness : Thin Identification Marking Marked : No.2 Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Strain Relief, Fluids Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Engine Cleaner, Water, Lubricating Oil, Diesel Fuel, Brake Fluid, Power Steering Fluid, Engine Coolant, Automatic Transmission Fluid Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection

Body Features


  • Flexibility : Semi-Rigid
  • Lining Type : Adhesive
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Sealant Type : Anti-Flux
  • Shrink Ratio : 4:1

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Modification : B9

Dimensions


  • Compatible Cable Diameter Range : 7.4 MM  [.29 INCH ]
  • Expanded Inside Diameter (Min) : 7.4 MM  [.291 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Recovered Inside Diameter (Max) : 1.7 MM  [.067 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ]
  • Wall Thickness : Thin

Identification Marking


  • Marked : No.2

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Rating : Recognized

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Strain Relief, Fluids

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Fluid Resistance Type : Engine Cleaner, Water, Lubricating Oil, Diesel Fuel, Brake Fluid, Power Steering Fluid, Engine Coolant, Automatic Transmission Fluid
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Buy Now Datasheet
shrink tube - 4367790007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
4367790007
shrink tube 4367790007
DW-ES/Auto Splice Seal

DW-ES/Auto Splice Seal

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 4367790007 4367790007
Product Name Heat Shrink Caps shrink tube
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 025633N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0523814001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 090550-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details