TE Connectivity
Heat Shrink Caps
4367790005
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B9
Dimensions Compatible Cable Diameter Range : 7.4 MM [.29 INCH ] Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Product Length : 40 MM [1.575 INCH ] Recovered Inside Diameter (Max) : 1.7 MM [.067 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM [.059 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.2
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Water, Automatic Transmission Fluid, Diesel Fuel, Power Steering Fluid, Engine Coolant, Engine Cleaner, Brake Fluid, Lubricating Oil Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Splash Protection, Limited Immersion Protection, Moisture & Spray Protection
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B9
Dimensions Compatible Cable Diameter Range : 7.4 MM [.29 INCH ] Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Product Length : 40 MM [1.575 INCH ] Recovered Inside Diameter (Max) : 1.7 MM [.067 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM [.059 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.2
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Water, Automatic Transmission Fluid, Diesel Fuel, Power Steering Fluid, Engine Coolant, Engine Cleaner, Brake Fluid, Lubricating Oil Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Splash Protection, Limited Immersion Protection, Moisture & Spray Protection
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B9
Dimensions Compatible Cable Diameter Range : 7.4 MM [.29 INCH ] Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Product Length : 40 MM [1.575 INCH ] Recovered Inside Diameter (Max) : 1.7 MM [.067 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM [.059 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.2
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Water, Automatic Transmission Fluid, Diesel Fuel, Power Steering Fluid, Engine Coolant, Engine Cleaner, Brake Fluid, Lubricating Oil Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Splash Protection, Limited Immersion Protection, Moisture & Spray Protection
Body Features
- Flexibility : Semi-Rigid
- Lining Type : Adhesive
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Sealant Type : Anti-Flux
- Shrink Ratio : 4:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
- Modification : B9
Dimensions
- Compatible Cable Diameter Range : 7.4 MM [.29 INCH ]
- Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ]
- Product Length : 40 MM [1.575 INCH ]
- Recovered Inside Diameter (Max) : 1.7 MM [.067 INCH ]
- Recovered Wall Thickness (Nominal) : 1.5 MM [.059 INCH ]
- Wall Thickness : Thin
Identification Marking
Industry Standards
- Compatible With Agency/Standards Products : UL
- UL Rating : Recognized
Operation/Application
- Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids
Product Type Features
Usage Conditions
- Flammability Performance : Flame-Retardant
- Fluid Resistance Type : Water, Automatic Transmission Fluid, Diesel Fuel, Power Steering Fluid, Engine Coolant, Engine Cleaner, Brake Fluid, Lubricating Oil
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Resistance Properties : Splash Protection, Limited Immersion Protection, Moisture & Spray Protection
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
4367790005 |
|
Product Name
|
Heat Shrink Caps |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin; Polyolefin Flexible Modified
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Sleeving
Shrink Tubing
Material
Low Fire Hazard Material
Operating Temperature
-30 to 105 C (-22 to 221 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
2 suppliers