TE Connectivity Splices 4367320002

Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Overall Product Length : 34.93 MM  [1.35 INCH ] Wire Size (MMSQ) : .15 - .75 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Overall Product Length : 34.93 MM  [1.35 INCH ] Wire Size (MMSQ) : .15 - .75 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 4367320002 - TE Connectivity
Berwyn, PA, United States
Splices
4367320002
Splices 4367320002
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Overall Product Length : 34.93 MM  [1.35 INCH ] Wire Size (MMSQ) : .15 - .75 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy
  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed

Dimensions


  • Barrel Inside Diameter : 1.2 MM  [.048 INCH ]
  • Overall Product Length : 34.93 MM  [1.35 INCH ]
  • Wire Size (MMSQ) : .15 - .75
  • Wire Size (AWG) : 26 - 20
  • Wire Size (CMA) : 304 - 1216

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Serrated : No
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 4367320002
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details