Rotary Switch 12 Position BCD 125mA (AC) 115VAC Panel Mount, Through Hole
| DigiKey | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 450-1885-ND |
| Product Name | Rotary Switches |
| Actuator Type | Flush Actuator |
| Current Rating | 0.1 amps |
| Angle of Throw | 30 degrees |
| Number of Decks | 1 |