TE Connectivity Rotary Switches 435986-1

Description
Rotary Switch 16 Position Hexadecimal 125mA (AC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 16 Position Hexadecimal 125mA (AC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 450-1883-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
450-1883-ND
Rotary Switches 450-1883-ND
Rotary Switch 16 Position Hexadecimal 125mA (AC) 115VAC Panel Mount, Through Hole

Rotary Switch 16 Position Hexadecimal 125mA (AC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity - 50F2426 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity
50F2426
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity 50F2426
SWITCH, ROTARY, 2A, 115V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:3100 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY, 2A, 115V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:3100 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 450-1883-ND 50F2426
Product Name Rotary Switches Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity
Actuator Type Flush Actuator
Current Rating 0.1 amps 2.0 amps
Angle of Throw 22 degrees 22 degrees
Number of Decks 1
Operating Torque 32 In-oz (22.6 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Extended Selector Switch Operators - 2AS2E-3 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers
Rotary Switches - 360-3042-ND - DigiKey
Specs
Actuator Type Flush Actuator
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
3 suppliers
ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers