TE Connectivity Dip Switch; Contact Configuration Alcoswitch Te Connectivity 435802-9

Description
DIP Switch; Contact Configuration:SPST; Contact Current Max:100mA; Features:Low Profile; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:7000; Switch Terminals:Through Hole RoHS Compliant: No
Description
DIP Switch; Contact Configuration:SPST; Contact Current Max:100mA; Features:Low Profile; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:7000; Switch Terminals:Through Hole RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Dip Switch; Contact Configuration Alcoswitch Te Connectivity - 49H5357 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch; Contact Configuration Alcoswitch Te Connectivity
49H5357
Dip Switch; Contact Configuration Alcoswitch Te Connectivity 49H5357
DIP Switch; Contact Configuration:SPST; Contact Current Max:100mA; Features:Low Profile; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:7000; Switch Terminals:Through Hole RoHS Compliant: No

DIP Switch; Contact Configuration:SPST; Contact Current Max:100mA; Features:Low Profile; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:7000; Switch Terminals:Through Hole RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 49H5357
Product Name Dip Switch; Contact Configuration Alcoswitch Te Connectivity
Mounting PCBoard; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0662C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 858-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
6 suppliers
Type 36.11 - Miniature PCB relays 10A - 361190244011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details