TE Connectivity DIP Switch 435802-6

Description
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 7 Number of Switches : 7 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length (INCH) : .78 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 16 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 7 Number of Switches : 7 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length (INCH) : .78 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 16 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 435802-6 - TE Connectivity
Berwyn, PA, United States
DIP Switch
435802-6
DIP Switch 435802-6
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 7 Number of Switches : 7 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length (INCH) : .78 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 16 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 7
  • Number of Switches : 7

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height (INCH) : .29
  • Product Length (INCH) : .78

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Quantity : 16

Product Type Features


  • Actuator Style : Piano (Side Actuated)
  • DIP & SIP Switch Type : DIP

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
435802-6
DIP Switches / SIP Switches 435802-6
DIP Switches / SIP Switches 7 POS SPST R/A

DIP Switches / SIP Switches 7 POS SPST R/A

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 435802-6 435802-6
Product Name DIP Switch DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2396233-4 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switches - 1825007-5 - 760686-1825007-5 - Win Source Electronics
Specs
Number of Positions Available 10
Max DC Voltage Rating 20 volts
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
2 suppliers
DIP Switch - 2319747-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details
2 suppliers