TE Connectivity Switch, Dip, 4 Pos, Spst, Rocker; Contact Configuration Alcoswitch Te Connectivity 435668-3

Description
SWITCH, DIP, 4 POS, SPST, ROCKER; Contact Configuration:SPST; No. of Switch Positions:4; Actuator Style:Rocker; Pitch Spacing:2.54mm; Contact Current DC Max:1A; Circuitry:SPST-CO; Contact Current Max:60mA RoHS Compliant: No
Datasheet
Description
SWITCH, DIP, 4 POS, SPST, ROCKER; Contact Configuration:SPST; No. of Switch Positions:4; Actuator Style:Rocker; Pitch Spacing:2.54mm; Contact Current DC Max:1A; Circuitry:SPST-CO; Contact Current Max:60mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 4 Pos, Spst, Rocker; Contact Configuration Alcoswitch Te Connectivity - 46F1073 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Pos, Spst, Rocker; Contact Configuration Alcoswitch Te Connectivity
46F1073
Switch, Dip, 4 Pos, Spst, Rocker; Contact Configuration Alcoswitch Te Connectivity 46F1073
SWITCH, DIP, 4 POS, SPST, ROCKER; Contact Configuration:SPST; No. of Switch Positions:4; Actuator Style:Rocker; Pitch Spacing:2.54mm; Contact Current DC Max:1A; Circuitry:SPST-CO; Contact Current Max:60mA RoHS Compliant: No

SWITCH, DIP, 4 POS, SPST, ROCKER; Contact Configuration:SPST; No. of Switch Positions:4; Actuator Style:Rocker; Pitch Spacing:2.54mm; Contact Current DC Max:1A; Circuitry:SPST-CO; Contact Current Max:60mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 46F1073
Product Name Switch, Dip, 4 Pos, Spst, Rocker; Contact Configuration Alcoswitch Te Connectivity
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details