TE Connectivity Dip Switch; Contact Configuration Alcoswitch Te Connectivity 435640-7

Description
DIP Switch; Contact Configuration:SPST; Contact Current Max:60mA; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:7100; Switch Features:Standard Profile; Switch Terminals:Through Hole RoHS Compliant: No
Description
DIP Switch; Contact Configuration:SPST; Contact Current Max:60mA; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:7100; Switch Features:Standard Profile; Switch Terminals:Through Hole RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Dip Switch; Contact Configuration Alcoswitch Te Connectivity - 44F7901 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch; Contact Configuration Alcoswitch Te Connectivity
44F7901
Dip Switch; Contact Configuration Alcoswitch Te Connectivity 44F7901
DIP Switch; Contact Configuration:SPST; Contact Current Max:60mA; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:7100; Switch Features:Standard Profile; Switch Terminals:Through Hole RoHS Compliant: No

DIP Switch; Contact Configuration:SPST; Contact Current Max:60mA; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:7100; Switch Features:Standard Profile; Switch Terminals:Through Hole RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 44F7901
Product Name Dip Switch; Contact Configuration Alcoswitch Te Connectivity
Mounting PCBoard; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB310F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details