Rotary Switch 8 Position Octal 125mA (AC) 115VAC Through Hole
| DigiKey | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | A113677-ND |
| Product Name | Rotary Switches |
| Current Rating | 0.1 amps |
| Angle of Throw | 45 degrees |
| Number of Decks | 1 |
| Operating Torque | 14 In-oz (9.89 N-cm) |