TE Connectivity Connector Backshells 433713-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 59.3 MM  [2.33 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34061, M83723/08, M83723/85, M83723/76, M83723/36, AS34011, MS3474, NAS 1702, NAS 1599, NAS 1651, M83723/39, M83723/72, M83723/73, MS3476, AS34541, MS3471, AS34041, AS34681, M83723/05, MS3470, M83723/03, M83723/04, AS34671, M83723/78, NAS 1642, NAS 1650, M83723/84, M83723/65, M83723/67, M83723/74, AS34091, M83723/66, NAS 1693, NAS 1700, M83723/75, M83723/91, M83723/01, M83723/98, M83723/40, M83723/49, M83723/37, M83723/41, MS3472, AS34641, M83723/43, M83723/42, M83723/68, M83723/69, AS34081, AS34241, NAS 1701, AS34561, M83723/71, NAS 1699, NAS 1653, M83723/86, AS34001, M83723/97, M83723/02, M83723/82, NAS 1652, M83723/13, M83723/83, MS3475, AS34511, M83723/95, M83723/96, AS34501, AS34121, AS34461, M83723/38, M83723/77, M83723/06, MS3459, NAS 1641, M83723/14, M83723/48, NAS 1643, M83723/87, NAS 1694, M83723/92, M83723/07, NAS 1692 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 59.3 MM  [2.33 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34061, M83723/08, M83723/85, M83723/76, M83723/36, AS34011, MS3474, NAS 1702, NAS 1599, NAS 1651, M83723/39, M83723/72, M83723/73, MS3476, AS34541, MS3471, AS34041, AS34681, M83723/05, MS3470, M83723/03, M83723/04, AS34671, M83723/78, NAS 1642, NAS 1650, M83723/84, M83723/65, M83723/67, M83723/74, AS34091, M83723/66, NAS 1693, NAS 1700, M83723/75, M83723/91, M83723/01, M83723/98, M83723/40, M83723/49, M83723/37, M83723/41, MS3472, AS34641, M83723/43, M83723/42, M83723/68, M83723/69, AS34081, AS34241, NAS 1701, AS34561, M83723/71, NAS 1699, NAS 1653, M83723/86, AS34001, M83723/97, M83723/02, M83723/82, NAS 1652, M83723/13, M83723/83, MS3475, AS34511, M83723/95, M83723/96, AS34501, AS34121, AS34461, M83723/38, M83723/77, M83723/06, MS3459, NAS 1641, M83723/14, M83723/48, NAS 1643, M83723/87, NAS 1694, M83723/92, M83723/07, NAS 1692 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 433713-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
433713-000
Connector Backshells 433713-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 59.3 MM  [2.33 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34061, M83723/08, M83723/85, M83723/76, M83723/36, AS34011, MS3474, NAS 1702, NAS 1599, NAS 1651, M83723/39, M83723/72, M83723/73, MS3476, AS34541, MS3471, AS34041, AS34681, M83723/05, MS3470, M83723/03, M83723/04, AS34671, M83723/78, NAS 1642, NAS 1650, M83723/84, M83723/65, M83723/67, M83723/74, AS34091, M83723/66, NAS 1693, NAS 1700, M83723/75, M83723/91, M83723/01, M83723/98, M83723/40, M83723/49, M83723/37, M83723/41, MS3472, AS34641, M83723/43, M83723/42, M83723/68, M83723/69, AS34081, AS34241, NAS 1701, AS34561, M83723/71, NAS 1699, NAS 1653, M83723/86, AS34001, M83723/97, M83723/02, M83723/82, NAS 1652, M83723/13, M83723/83, MS3475, AS34511, M83723/95, M83723/96, AS34501, AS34121, AS34461, M83723/38, M83723/77, M83723/06, MS3459, NAS 1641, M83723/14, M83723/48, NAS 1643, M83723/87, NAS 1694, M83723/92, M83723/07, NAS 1692 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ]
  • Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ]
  • Product Length : 59.3 MM  [2.33 INCH ]

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34061, M83723/08, M83723/85, M83723/76, M83723/36, AS34011, MS3474, NAS 1702, NAS 1599, NAS 1651, M83723/39, M83723/72, M83723/73, MS3476, AS34541, MS3471, AS34041, AS34681, M83723/05, MS3470, M83723/03, M83723/04, AS34671, M83723/78, NAS 1642, NAS 1650, M83723/84, M83723/65, M83723/67, M83723/74, AS34091, M83723/66, NAS 1693, NAS 1700, M83723/75, M83723/91, M83723/01, M83723/98, M83723/40, M83723/49, M83723/37, M83723/41, MS3472, AS34641, M83723/43, M83723/42, M83723/68, M83723/69, AS34081, AS34241, NAS 1701, AS34561, M83723/71, NAS 1699, NAS 1653, M83723/86, AS34001, M83723/97, M83723/02, M83723/82, NAS 1652, M83723/13, M83723/83, MS3475, AS34511, M83723/95, M83723/96, AS34501, AS34121, AS34461, M83723/38, M83723/77, M83723/06, MS3459, NAS 1641, M83723/14, M83723/48, NAS 1643, M83723/87, NAS 1694, M83723/92, M83723/07, NAS 1692

Operation/Application


  • Compatible With Connector Shell Size : 12, 14S, 14

Other


  • Entry Size Code : 10
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR10AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet
Txr54Ac45-1410Ai Raychem - Te Connectivity - 10AK2225 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac45-1410Ai Raychem - Te Connectivity
10AK2225
Txr54Ac45-1410Ai Raychem - Te Connectivity 10AK2225
TXR54AC45-1410AI

TXR54AC45-1410AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 433713-000 10AK2225
Product Name Connector Backshells Txr54Ac45-1410Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details