Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 103.5 MM [4.075 INCH ] Compatible Cable Diameter (Min) : 33 MM [1.299 INCH ] Expanded Inside Diameter (Min) : 115 MM [4.528 INCH ] Product Length : 800 MM [31.496 INCH ] Recovered Inside Diameter (Max) : 30 MM [1.181 INCH ] Recovered Wall Thickness (Max) : 4.1 MM [.161 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214, HD631.2
Product Availability Product Availability : Americas, Asia, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Moisture Resistant, UV Resistant, Low Temperature Resistant, Weather Resistant, Salt Water Resistant, Water Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 103.5 MM [4.075 INCH ]
- Compatible Cable Diameter (Min) : 33 MM [1.299 INCH ]
- Expanded Inside Diameter (Min) : 115 MM [4.528 INCH ]
- Product Length : 800 MM [31.496 INCH ]
- Recovered Inside Diameter (Max) : 30 MM [1.181 INCH ]
- Recovered Wall Thickness (Max) : 4.1 MM [.161 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214, HD631.2
Product Availability
- Product Availability : Americas, Asia, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Moisture Resistant, UV Resistant, Low Temperature Resistant, Weather Resistant, Salt Water Resistant, Water Resistant