TE Connectivity Hook Up Wire 431061-000

Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White with Green Stripe Dimensions Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White with Green Stripe Dimensions Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 431061-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
431061-000
Hook Up Wire 431061-000
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White with Green Stripe Dimensions Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Silver-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : White with Green Stripe

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Hook Up Wire Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 431061-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1818353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 000025-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 140957-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Hook Up Wire - 013153-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details