TE Connectivity Power Line Filter Modules 42KEVD10ABSW

Description
Three Phase (Wye) EMC/EMI Line Filter 42A 440VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 42A 440VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-42KEVD10ABSW-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-42KEVD10ABSW-ND
Power Line Filter Modules 174-42KEVD10ABSW-ND
Three Phase (Wye) EMC/EMI Line Filter 42A 440VAC 50/60Hz Two Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 42A 440VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 42A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4316 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 42A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4316
Power Line Filter, 3 Phase, 42A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4316
POWER LINE FILTER, 3 PHASE, 42A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:42A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 42A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:42A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-42KEVD10ABSW-ND 82AH4316
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 42A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-1609965-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 50 amps
View Details
2 suppliers