TE Connectivity Power Line Filter Modules 42BCF10R

Description
Three Phase (Delta) EMC/EMI Line Filter 42A AC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 42A AC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM2156-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2156-ND
Power Line Filter Modules CCM2156-ND
Three Phase (Delta) EMC/EMI Line Filter 42A AC 50/60Hz Two Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 42A AC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 42A, 0.0087A; Filter Applications Corcom Te Connectivity - 41T4920 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 42A, 0.0087A; Filter Applications Corcom Te Connectivity
41T4920
Power Line Filter, 3 Phase, 42A, 0.0087A; Filter Applications Corcom Te Connectivity 41T4920
POWER LINE FILTER, 3 PHASE, 42A, 0.0087A; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:42A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 42A, 0.0087A; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:42A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM2156-ND 41T4920
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 42A, 0.0087A; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
Power Line Filter Modules - 174-10KEPS10BFPWVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details