TE Connectivity Emi/rfi Power Line Filter, 42A 30Ma; Filter Applications Corcom Te Connectivity 42BCF10

Description
EMI/RFI POWER LINE FILTER, 42A 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:42A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
EMI/RFI POWER LINE FILTER, 42A 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:42A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Power Line Filter, 42A 30Ma; Filter Applications Corcom Te Connectivity - 14N8384 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 42A 30Ma; Filter Applications Corcom Te Connectivity
14N8384
Emi/rfi Power Line Filter, 42A 30Ma; Filter Applications Corcom Te Connectivity 14N8384
EMI/RFI POWER LINE FILTER, 42A 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:42A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 42A 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:42A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14N8384
Product Name Emi/rfi Power Line Filter, 42A 30Ma; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Connector Type Corcom Te Connectivity - 16AC0535 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details