TE Connectivity Crimp Contact, Pin, Size 16, Qc; Product Range Deutsch Te Connectivity 429913-31

Description
CRIMP CONTACT, PIN, SIZE 16, QC; Product Range:ULTEMate Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Quick Connect Mains Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:13A RoHS Compliant: Yes
Datasheet
Description
CRIMP CONTACT, PIN, SIZE 16, QC; Product Range:ULTEMate Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Quick Connect Mains Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:13A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contact, Pin, Size 16, Qc; Product Range Deutsch Te Connectivity - 11R0172 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Contact, Pin, Size 16, Qc; Product Range Deutsch Te Connectivity
11R0172
Crimp Contact, Pin, Size 16, Qc; Product Range Deutsch Te Connectivity 11R0172
CRIMP CONTACT, PIN, SIZE 16, QC; Product Range:ULTEMate Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Quick Connect Mains Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:13A RoHS Compliant: Yes

CRIMP CONTACT, PIN, SIZE 16, QC; Product Range:ULTEMate Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Quick Connect Mains Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:13A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 11R0172
Product Name Crimp Contact, Pin, Size 16, Qc; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Brush Assemblies, Leaf Type - 1050006-2 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details