TE Connectivity Ring Connectors 42946-2

Description
Ring Terminal Connector Oval 8-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector Oval 8-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100639TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100639TR-ND
Ring Connectors A100639TR-ND
Ring Terminal Connector Oval 8-12 AWG Crimp

Ring Terminal Connector Oval 8-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100639CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100639CT-ND
Ring Connectors A100639CT-ND
Ring Terminal Connector Oval 8-12 AWG Crimp

Ring Terminal Connector Oval 8-12 AWG Crimp

Buy Now Datasheet
Ring Tongue Terminal, 5/16
Chicago, IL, United States
Ring Tongue Terminal, 5/16", 8Awg; Stud Size - Metric Amp - Te Connectivity
68AH8731
Ring Tongue Terminal, 5/16", 8Awg; Stud Size - Metric Amp - Te Connectivity 68AH8731
RING TONGUE TERMINAL, 5/16", 8AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, 5/16", 8AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A100639TR-ND 68AH8731
Product Name Ring Connectors Ring Tongue Terminal, 5/16", 8Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details