Dimensions Product Height : 9.32 MM [.366 INCH ] Product Length : 10.26 MM [.403 INCH ] Product Width : 10.31 MM [.405 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5
Operation/Applicatio
n Output Interface : I2C Output Signal Details : 16 bit I2C, 10 - 90% Vdc Pressure (PSI) : 5 Pressure : 3515 MMH2O [138.39 INH2O ] Pressure (MMHG) : 258.57 Pressure Accuracy : ±1.5% F.S, ±1% F.S Proof Pressure Range : 25 psi
Other Sensor Options : Dual Output, Barb Tube
Packaging Features Sensor Port Configuration : Dual Vertical
Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : SOIC-16
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Pressure (BAR) : .344
Dimensions
- Product Height : 9.32 MM [.366 INCH ]
- Product Length : 10.26 MM [.403 INCH ]
- Product Width : 10.31 MM [.405 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 3.3 - 5
Operation/Application
- Output Interface : I2C
- Output Signal Details : 16 bit I2C, 10 - 90% Vdc
- Pressure (PSI) : 5
- Pressure : 3515 MMH2O [138.39 INH2O ]
- Pressure (MMHG) : 258.57
- Pressure Accuracy : ±1.5% F.S, ±1% F.S
- Proof Pressure Range : 25 psi
Other
- Sensor Options : Dual Output, Barb Tube
Packaging Features
- Sensor Port Configuration : Dual Vertical
Product Type Features
- Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules
- Pressure Type : Gauge
- Sensor Package : SOIC-16
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Pressure (BAR) : .344