TE Connectivity Ring Terminals 42899-3

Description
Body Features Terminal & Contact Weight : 3.234 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.13 INCH , .27 INCH ] Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ] Compatible Insulation Diameter (Min) (INCH) : .22 Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 6.73 MM  [.26 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 3.234 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.13 INCH , .27 INCH ] Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ] Compatible Insulation Diameter (Min) (INCH) : .22 Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 6.73 MM  [.26 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 42899-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
42899-3
Ring Terminals 42899-3
Body Features Terminal & Contact Weight : 3.234 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.13 INCH , .27 INCH ] Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ] Compatible Insulation Diameter (Min) (INCH) : .22 Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 6.73 MM  [.26 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 3.234 G  [.112 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.13 INCH , .27 INCH ]
  • Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .22
  • Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ]
  • Product Length : 28.19 MM  [1.11 INCH ]
  • Stud Diameter : 6.73 MM  [.26 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 5 - 15
  • Wire Size (AWG) : 10 - 6
  • Wire Size (CMA) : 10382 - 26248

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : D Shaped
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A137007TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A137007TR-ND
Terminals - Ring Connectors A137007TR-ND
CONN RING D-SHAPE 6-10AWG #1/4

CONN RING D-SHAPE 6-10AWG #1/4

Buy Now Datasheet
Terminals - Ring Connectors - A137007CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A137007CT-ND
Terminals - Ring Connectors A137007CT-ND
CONN RING D-SHAPE 6-10AWG #1/4

CONN RING D-SHAPE 6-10AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42899-3
Terminals 42899-3
Terminals RING IS 10-8 1/4 .040TPBR IA

Terminals RING IS 10-8 1/4 .040TPBR IA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42899-3 A137007TR-ND A137007CT-ND 42899-3
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers