TE Connectivity Ring Terminals 42899-2

Description
Body Features Terminal & Contact Weight : 3.234 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.27 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ] Compatible Insulation Diameter (Min) (INCH) : .22 Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 6.73 MM  [.26 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 3.234 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.27 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ] Compatible Insulation Diameter (Min) (INCH) : .22 Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 6.73 MM  [.26 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 42899-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
42899-2
Ring Terminals 42899-2
Body Features Terminal & Contact Weight : 3.234 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.27 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ] Compatible Insulation Diameter (Min) (INCH) : .22 Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 6.73 MM  [.26 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 3.234 G  [.112 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.27 INCH , .13 INCH ]
  • Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .22
  • Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ]
  • Product Length : 28.19 MM  [1.11 INCH ]
  • Stud Diameter : 6.73 MM  [.26 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 5 - 15
  • Wire Size (AWG) : 10 - 6
  • Wire Size (CMA) : 10382 - 26248

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : D Shaped
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Buy Now Datasheet
RING IS 10-8 1/4 .040TPBR IA - 42899-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING IS 10-8 1/4 .040TPBR IA
42899-2
RING IS 10-8 1/4 .040TPBR IA 42899-2
RING IS 10-8 1/4 .040TPBR IA

RING IS 10-8 1/4 .040TPBR IA

Buy Now
Terminals - Ring Connectors - A100635CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100635CT-ND
Terminals - Ring Connectors A100635CT-ND
CONN RING D-SHAPE 6-10AWG #1/4

CONN RING D-SHAPE 6-10AWG #1/4

Buy Now Datasheet
Terminals - Ring Connectors - A100635TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100635TR-ND
Terminals - Ring Connectors A100635TR-ND
CONN RING D-SHAPE 6-10AWG #1/4

CONN RING D-SHAPE 6-10AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42899-2
Terminals 42899-2
Terminals RING 10-6 AWG #1/4

Terminals RING 10-6 AWG #1/4

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42899-2 42899-2 A100635CT-ND A100635TR-ND 42899-2
Product Name Ring Terminals RING IS 10-8 1/4 .040TPBR IA Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-192004-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details