TE Connectivity
Heat Shrink Caps
428764-000
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Clear Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Compatible Cable Diameter Range : 7.4 MM [.29 INCH ] Expanded Inside Diameter (Min) : 7.44 MM [.293 INCH ] Product Length : 35 MM [1.378 INCH ] Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ] Wall Thickness : Heavy
Identification Marking Marked : No.2
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Resistant
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Power Steering Fluid, Automatic Transmission Fluid, Water, Lubricating Oil, Diesel Fuel, Engine Cleaner, Brake Fluid, Engine Coolant Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Clear Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Compatible Cable Diameter Range : 7.4 MM [.29 INCH ] Expanded Inside Diameter (Min) : 7.44 MM [.293 INCH ] Product Length : 35 MM [1.378 INCH ] Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ] Wall Thickness : Heavy
Identification Marking Marked : No.2
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Resistant
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Power Steering Fluid, Automatic Transmission Fluid, Water, Lubricating Oil, Diesel Fuel, Engine Cleaner, Brake Fluid, Engine Coolant Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Clear Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Compatible Cable Diameter Range : 7.4 MM [.29 INCH ] Expanded Inside Diameter (Min) : 7.44 MM [.293 INCH ] Product Length : 35 MM [1.378 INCH ] Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ] Wall Thickness : Heavy
Identification Marking Marked : No.2
Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Resistant
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Power Steering Fluid, Automatic Transmission Fluid, Water, Lubricating Oil, Diesel Fuel, Engine Cleaner, Brake Fluid, Engine Coolant Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Body Features
- Flexibility : Semi-Rigid
- Lining Type : Adhesive
- Primary Product Color : Clear
- Primary Product Material : Crosslinked Polyolefin
- Sealant Type : Anti-Flux
- Shrink Ratio : 4:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
Dimensions
- Compatible Cable Diameter Range : 7.4 MM [.29 INCH ]
- Expanded Inside Diameter (Min) : 7.44 MM [.293 INCH ]
- Product Length : 35 MM [1.378 INCH ]
- Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ]
- Wall Thickness : Heavy
Identification Marking
Industry Standards
- Compatible With Agency/Standards Products : UL
- UL Rating : Recognized
Operation/Application
- Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Resistant
Product Type Features
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Power Steering Fluid, Automatic Transmission Fluid, Water, Lubricating Oil, Diesel Fuel, Engine Cleaner, Brake Fluid, Engine Coolant
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Resistance Properties : Moisture & Spray Protection, Limited Immersion Protection, Splash Protection
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
428764-000 |
|
Product Name
|
Heat Shrink Caps |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details