TE Connectivity Crimp Wire Pins, Tabs & Ferrules 42868-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.9 MM  [.075 INCH ] Overall Product Length : 18.28 MM  [.72 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 9600 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.9 MM  [.075 INCH ] Overall Product Length : 18.28 MM  [.72 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 9600 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 42868-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
42868-1
Crimp Wire Pins, Tabs & Ferrules 42868-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.9 MM  [.075 INCH ] Overall Product Length : 18.28 MM  [.72 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : 2 - 6 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 9600 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4.57 MM  [.18 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.9 MM  [.075 INCH ]
  • Overall Product Length : 18.28 MM  [.72 INCH ]
  • Terminal Material Thickness : .39 MM  [.016 INCH ]
  • Wire Size (MMSQ) : 2 - 6
  • Wire Size (AWG) : 14 - 10
  • Wire Size (CMA) : 9600

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A100632CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A100632CT-ND
Terminals - Barrel, Bullet Connectors A100632CT-ND
CONN TERM RCPT 10-14AWG CRIMP

CONN TERM RCPT 10-14AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A100632TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A100632TR-ND
Terminals - Barrel, Bullet Connectors A100632TR-ND
CONN TERM RCPT 10-14AWG CRIMP

CONN TERM RCPT 10-14AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 42868-1 A100632CT-ND A100632TR-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors
Terminal Type Shur-Plug Terminal Connector Socket; Female, Receptacle (Socket) Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details