TE Connectivity Quick Connects, Quick Disconnect Connectors 42844-3

Description
"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A0905TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A0905TR-ND
Quick Connects, Quick Disconnect Connectors A0905TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A0905CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A0905CT-ND
Quick Connects, Quick Disconnect Connectors A0905CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1183596-42844-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1183596-42844-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1183596-42844-3
Win Source Part Number: 1183596-42844-3 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston, PIDG Color: Green Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 12-14 AWG Contact Material: Brass Gender: Female Standard Package: 2,500 Terminal Type: Standard Length - Overall: 1.012" (25.70mm) Insulation: Non-Mating End Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.250" (6.35mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 42844-3.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A27975,A27975-ND,A09 05CT,A0905TR,42844-3 -ND,428443,-42844-3- SI Base Product Number: 42844

Win Source Part Number: 1183596-42844-3
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston, PIDG
Color: Green
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 12-14 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,500
Terminal Type: Standard
Length - Overall: 1.012" (25.70mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.250" (6.35mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 42844-3.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A27975,A27975-ND,A0905CT,A0905TR,42844-3-ND,428443,-42844-3-SI
Base Product Number: 42844

Buy Now Datasheet
Recept,pidg Faston 14-12 250 Rohs Compliant Amp - Te Connectivity - 52F2984 - Newark, An Avnet Company
Chicago, IL, United States
Recept,pidg Faston 14-12 250 Rohs Compliant Amp - Te Connectivity
52F2984
Recept,pidg Faston 14-12 250 Rohs Compliant Amp - Te Connectivity 52F2984
RECEPT,PIDG FASTON 14-12 250 ROHS COMPLIANT: YES

RECEPT,PIDG FASTON 14-12 250 ROHS COMPLIANT: YES

Supplier's Site
42844-3 Rohs Compliant Amp - Te Connectivity - 96AC6475 - Newark, An Avnet Company
Chicago, IL, United States
42844-3 Rohs Compliant Amp - Te Connectivity
96AC6475
42844-3 Rohs Compliant Amp - Te Connectivity 96AC6475
42844-3 ROHS COMPLIANT: YES

42844-3 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
42844-3
Terminals 42844-3
Terminals PIDG FASTON 14-12

Terminals PIDG FASTON 14-12

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0905TR-ND 1183596-42844-3 52F2984 42844-3
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Recept,pidg Faston 14-12 250 Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-1173-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details