TE Connectivity Quick Connects, Quick Disconnect Connectors 42844-1

Description
"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A0905-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A0905-ND
Quick Connects, Quick Disconnect Connectors A0905-ND
"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42844-1
Terminals 42844-1
Terminals PIDG RECPT 14-12 AWG green

Terminals PIDG RECPT 14-12 AWG green

Buy Now Datasheet
Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity - 72W2559 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity
72W2559
Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity 72W2559
TERMINAL, FEMALE DISCONNECT, 6.35MM, CRIMP; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.35MM, CRIMP; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site
Recept,pidg Faston 14-12 250 Amp - Te Connectivity - 76AC7271 - Newark, An Avnet Company
Chicago, IL, United States
Recept,pidg Faston 14-12 250 Amp - Te Connectivity
76AC7271
Recept,pidg Faston 14-12 250 Amp - Te Connectivity 76AC7271
RECEPT,PIDG FASTON 14-12 250

RECEPT,PIDG FASTON 14-12 250

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0905-ND 42844-1 72W2559 76AC7271
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity Recept,pidg Faston 14-12 250 Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products