Body Features Product Weight : .612 KG [1.35 LB ]
Dimensions Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 70 - 95 Compatible Conductor Diameter Range : 12 - 14 MM [.47 - .55 INCH ]
Operation/Applicatio
n Power Component Application Type : Overhead
Packaging Features Packaging Quantity : 10
Product Availability Product Availability : Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Bolted Type
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Product Weight : .612 KG [1.35 LB ]
Dimensions Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 70 - 95 Compatible Conductor Diameter Range : 12 - 14 MM [.47 - .55 INCH ]
Operation/Applicatio
n Power Component Application Type : Overhead
Packaging Features Packaging Quantity : 10
Product Availability Product Availability : Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Bolted Type
Body Features Product Weight : .612 KG [1.35 LB ]
Dimensions Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 70 - 95 Compatible Conductor Diameter Range : 12 - 14 MM [.47 - .55 INCH ]
Operation/Applicatio
n Power Component Application Type : Overhead
Packaging Features Packaging Quantity : 10
Product Availability Product Availability : Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Bolted Type
Body Features
Product Weight : .612 KG [1.35 LB ]
Dimensions
Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 70 - 95
Compatible Conductor Diameter Range : 12 - 14 MM [.47 - .55 INCH ]
Operation/Application
Power Component Application Type : Overhead
Packaging Features
Packaging Quantity : 10
Product Availability
Product Availability : Australia, New Zealand & Pacific Islands