Terminal Connector Female, Receptacle (Socket) 18-24 AWG Crimp Tin
Terminal Connector Female, Receptacle (Socket) 18-24 AWG Crimp Tin
Female Signal Contact, Tin Plated Brass, 18-24AWG, Cable Mount Product overview: 42827-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-42827-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1038632-42827-2
Category: Connectors, Interconnects>Termin
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-24 AWG
Contact Material: Brass
Standard Package: 20,000
Terminal Type: Female, Receptacle (Socket)
Length - Overall: 0.561" (14.25mm)
Insulation: Non-Insulated
Insulation Diameter: 0.045" ~ 0.085" (1.14mm ~ 2.16mm)
Alternative Parts (Cross-Reference): 02-08-1102; 61012-3; 90119-2109; 350015-2; 61012-1; 02-08-1103;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 42827-2-ND,428272,A1
Base Product Number: 42827
Diameter - Barrel: 0.093" (2.36mm)
Length - Barrel: 0.250" (6.35mm)
.093 PIN REC 24-18 0126TPBR ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104019TR-ND | 332-42827-2 | 42827-2 | 1038632-42827-2 | 13H4419 |
| Product Name | Barrel, Bullet Connectors | Electronic Connector | Contacts | Connectors, Interconnects - Terminals - Barrel, Bullet Connectors | .093 Pin Rec 24-18 0126Tpbr Rohs Compliant Amp - Te Connectivity |
| Contact Size (AWG) | 18 to 24 AWG |