TE Connectivity PCB Terminals 42822-4

Description
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 2.46 MM  [.097 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Low Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 2.46 MM  [.097 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Low Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 42822-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
42822-4
PCB Terminals 42822-4
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 2.46 MM  [.097 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Low Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ]
  • Contact Underplating Material : Brass
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : 45 Bend
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 2.46 MM  [.097 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Terminal Material Thickness : .78 MM  [.031 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Low
  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27859-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27859-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27859-ND
CONN QC TAB 0.250

CONN QC TAB 0.250

Buy Now Datasheet
.250 FAST TAB TPBR - 42822-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
.250 FAST TAB TPBR
42822-4
.250 FAST TAB TPBR 42822-4
.250 FAST TAB TPBR

.250 FAST TAB TPBR

Buy Now
Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity - 86W3634 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity
86W3634
Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity 86W3634
TERMINAL, MALE DISCONNECT, 6.35MM, SCREW; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.68mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male DisconnectRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 6.35MM, SCREW; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.68mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male DisconnectRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42822-4 A27859-ND 42822-4 86W3634
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors .250 FAST TAB TPBR Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details