"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Win Source Part Number: 1198915-42822-2
Category: Connectors, Interconnects>Termin
Series: Faston
Termination: Screw, Rivet, Stud
Contact Finish: Tin
Package: Bulk
Contact Material: Brass
Gender: Male
Standard Package: 1,000
Terminal Type: Angled - 45°
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Mounting Type: Board, Chassis
Alternative Parts (Cross-Reference): 42822-2.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A27858,42822-2-ND,-4
Base Product Number: 42822
Faston .250" Tab Terminal, Male, Brass/Steel, Tin Plated Product overview: 42822-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42822-2 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27858-ND | 1198915-42822-2 | 392-42822-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Electronic Connector |
| Gender | Male / Plug | Male / Plug |