TE Connectivity Quick Connects, Quick Disconnect Connectors 42801-1

Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27720TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27720TR-ND
Quick Connects, Quick Disconnect Connectors A27720TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27720CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27720CT-ND
Quick Connects, Quick Disconnect Connectors A27720CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Swedesboro, NJ, United States
Terminals
42801-1
Terminals 42801-1
FASTON COMRL RECP STR

FASTON COMRL RECP STR

Buy Now
Terminal Female Disconnect 0.187In Crimp; Product Range Amp - Te Connectivity - 50B453 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.187In Crimp; Product Range Amp - Te Connectivity
50B453
Terminal Female Disconnect 0.187In Crimp; Product Range Amp - Te Connectivity 50B453
TERMINAL FEMALE DISCONNECT 0.187IN CRIMP; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.187IN CRIMP; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27720TR-ND 42801-1 50B453
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal Female Disconnect 0.187In Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data