TE Connectivity Quick Connects, Quick Disconnect Connectors 42800-1

Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27726CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27726CT-ND
Quick Connects, Quick Disconnect Connectors A27726CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27726TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27726TR-ND
Quick Connects, Quick Disconnect Connectors A27726TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42800-1
Electronic Connector 392-42800-1
Brass Receptacle Terminal, 16-20AWG, Right Angle, Non-Insulated Product overview: 42800-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42800-1 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal, 16-20AWG, Right Angle, Non-Insulated Product overview: 42800-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42800-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Termination: Crimp Package: Tape & Reel (TR) Cut Tape (CT) Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Length: 0.250" (6.35mm) Mounting Type: Free Hanging (In-Line), Right Angle Alternative Parts (Cross-Reference): Cross Tab Thickness: 0.020" (0.51mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Termination: Crimp
Package: Tape & Reel (TR) Cut Tape (CT)
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Length: 0.250" (6.35mm)
Mounting Type: Free Hanging (In-Line), Right Angle
Alternative Parts (Cross-Reference): Cross
Tab Thickness: 0.020" (0.51mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42800-1
Terminals 42800-1
Terminals FASTON RCPT 20-16

Terminals FASTON RCPT 20-16

Buy Now Datasheet
Terminal, Flag Disconnect, 0.187In Crimp; Product Range Amp - Te Connectivity - 29C5851 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.187In Crimp; Product Range Amp - Te Connectivity
29C5851
Terminal, Flag Disconnect, 0.187In Crimp; Product Range Amp - Te Connectivity 29C5851
TERMINAL, FLAG DISCONNECT, 0.187IN CRIMP; Product Range:FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.187IN CRIMP; Product Range:FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27726CT-ND 392-42800-1 42800-1 29C5851
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Terminals Terminal, Flag Disconnect, 0.187In Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details