"0.078"" (1.98mm) Quick Connect Female 22-24 AWG Crimp Connector Non-Insulated"
"0.078"" (1.98mm) Quick Connect Female 22-24 AWG Crimp Connector Non-Insulated"
Brass Female Terminal 22-24AWG Tin 12.7mm Free Hanging Product overview: 42765-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42765-1 can be used for catalog matching and distributor lookup.
TAPER TAB 078 REVERSE REEL REC 24-22TPBR
FEMALE QUICK DISCONNECT, 22-24AWG/1.98MM; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:1.98mm x 0.58mm; Tab Size - Imperial:0.78" x 0.023"; Wire Size AWG Min:24AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108294CT-ND | 392-42765-1 | 42765-1 | 99X3463 | 68AH8730 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Terminals | Taper Tab 078 Reverse Reel Rec 24-22Tpbr Amp - Te Connectivity | Female Quick Disconnect, 22-24Awg/1.98Mm; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack |