TE Connectivity Electronic Connector 42752-2

Description
Ring Crimp Terminal, 16-14 AWG, Brass, Tin Plated, Female Product overview: 42752-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42752-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Crimp Terminal, 16-14 AWG, Brass, Tin Plated, Female Product overview: 42752-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42752-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-42752-2
Electronic Connector 392-42752-2
Ring Crimp Terminal, 16-14 AWG, Brass, Tin Plated, Female Product overview: 42752-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42752-2 can be used for catalog matching and distributor lookup.

Ring Crimp Terminal, 16-14 AWG, Brass, Tin Plated, Female Product overview: 42752-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42752-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A29883TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29883TR-ND
Ring Connectors A29883TR-ND
Ring Terminal Connector Oval 14-16 AWG Crimp

Ring Terminal Connector Oval 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29883CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29883CT-ND
Ring Connectors A29883CT-ND
Ring Terminal Connector Oval 14-16 AWG Crimp

Ring Terminal Connector Oval 14-16 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1364965-42752-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1364965-42752-2
Connectors, Interconnects - Terminals - Ring Connectors 1364965-42752-2
Win Source Part Number: 1364965-42752-2 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42752 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 1.046" (26.57mm) Termination: Crimp Contact Material: Brass Terminal Type: Oval Insulation Diameter: 0.120" ~ 0.180" (3.05mm ~ 4.57mm) Thickness: 0.030" (0.76mm) Width - Outer Edges: 0.470" (11.94mm)

Win Source Part Number: 1364965-42752-2
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42752
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 1.046" (26.57mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Oval
Insulation Diameter: 0.120" ~ 0.180" (3.05mm ~ 4.57mm)
Thickness: 0.030" (0.76mm)
Width - Outer Edges: 0.470" (11.94mm)

Buy Now Datasheet
Terminal, Ring Tongue, 8.2Mm, Crimp; Stud Size - Metric Amp - Te Connectivity - 06H2010 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 8.2Mm, Crimp; Stud Size - Metric Amp - Te Connectivity
06H2010
Terminal, Ring Tongue, 8.2Mm, Crimp; Stud Size - Metric Amp - Te Connectivity 06H2010
TERMINAL, RING TONGUE, 8.2MM, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 8.2MM, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
CONN RING OVAL 14-16AWG CRIMP - 792-42752-2 - Utmel Electronic Limited
Hong Kong, China
CONN RING OVAL 14-16AWG CRIMP
792-42752-2
CONN RING OVAL 14-16AWG CRIMP 792-42752-2
CONN RING OVAL 14-16AWG CRIMP

CONN RING OVAL 14-16AWG CRIMP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-42752-2 A29883TR-ND 1364965-42752-2 06H2010 792-42752-2
Product Name Electronic Connector Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue, 8.2Mm, Crimp; Stud Size - Metric Amp - Te Connectivity CONN RING OVAL 14-16AWG CRIMP
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details