TE Connectivity Ring Terminals 42752-2

Description
Body Features Terminal & Contact Weight : 1.317 G  [.046 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM , 3.68 MM  [.145 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Stud Diameter : 8.2 MM  [.323 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.317 G  [.046 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM , 3.68 MM  [.145 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Stud Diameter : 8.2 MM  [.323 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 42752-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
42752-2
Ring Terminals 42752-2
Body Features Terminal & Contact Weight : 1.317 G  [.046 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM , 3.68 MM  [.145 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Stud Diameter : 8.2 MM  [.323 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.317 G  [.046 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.77 MM , 3.68 MM  [.145 INCH , .07 INCH ]
  • Compatible Insulation Diameter (Max) : 4.57 MM  [.18 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .12
  • Compatible Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ]
  • Product Length : 26.67 MM  [1.05 INCH ]
  • Stud Diameter : 8.2 MM  [.323 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 1.4 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2582 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A29883TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29883TR-ND
Terminals - Ring Connectors A29883TR-ND
CONN RING OVAL 14-16AWG CRIMP

CONN RING OVAL 14-16AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A29883CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29883CT-ND
Terminals - Ring Connectors A29883CT-ND
CONN RING OVAL 14-16AWG CRIMP

CONN RING OVAL 14-16AWG CRIMP

Buy Now Datasheet
RING IS 16-14 .323 .030TPBR - 42752-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING IS 16-14 .323 .030TPBR
42752-2
RING IS 16-14 .323 .030TPBR 42752-2
RING IS 16-14 .323 .030TPBR

RING IS 16-14 .323 .030TPBR

Buy Now
Ring Terminals - 8252293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
8252293
Ring Terminals 8252293
TE Connectivity 42752-2 Ring Terminal

TE Connectivity 42752-2 Ring Terminal

Supplier's Site
Ring Terminals - 1642258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1642258
Ring Terminals 1642258
TE Connectivity 42752-2 Ring Terminal

TE Connectivity 42752-2 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
42752-2
Terminals 42752-2
Terminals RING IS 16-14 .323 .030TPBR

Terminals RING IS 16-14 .323 .030TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Heilind Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42752-2 A29883TR-ND A29883CT-ND 42752-2 8252293 42752-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors RING IS 16-14 .323 .030TPBR Ring Terminals Terminals
Material Tin Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers