TE Connectivity Crimp Wire Pins, Tabs & Ferrules 42749-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH , .12 INCH ] Compatible Insulation Diameter Range : 3.56 MM , 2.54 - 3.56 MM  [.14 INCH , .1 - .14 INCH ] Overall Product Length : 15.75 MM  [.62 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH , .12 INCH ] Compatible Insulation Diameter Range : 3.56 MM , 2.54 - 3.56 MM  [.14 INCH , .1 - .14 INCH ] Overall Product Length : 15.75 MM  [.62 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 42749-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
42749-1
Crimp Wire Pins, Tabs & Ferrules 42749-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH , .12 INCH ] Compatible Insulation Diameter Range : 3.56 MM , 2.54 - 3.56 MM  [.14 INCH , .1 - .14 INCH ] Overall Product Length : 15.75 MM  [.62 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4.57 MM  [.18 INCH ]
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.27 MM  [.05 INCH , .12 INCH ]
  • Compatible Insulation Diameter Range : 3.56 MM , 2.54 - 3.56 MM  [.14 INCH , .1 - .14 INCH ]
  • Overall Product Length : 15.75 MM  [.62 INCH ]
  • Terminal Material Thickness : .39 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .5 - 1.3
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111192TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111192TR-ND
Terminals - Barrel, Bullet Connectors A111192TR-ND
CONN TERM RCPT R/A 16-20AWG

CONN TERM RCPT R/A 16-20AWG

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111192CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111192CT-ND
Terminals - Barrel, Bullet Connectors A111192CT-ND
CONN TERM RCPT R/A 16-20AWG

CONN TERM RCPT R/A 16-20AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42749-1
Terminals 42749-1
Terminals RT ANG SHPLREC 20-16 016BR

Terminals RT ANG SHPLREC 20-16 016BR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42749-1 A111192TR-ND A111192CT-ND 42749-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Shur-Plug Terminal Connector Socket; Female, Receptacle (Socket), Right Angle Connector Socket; Female, Receptacle (Socket), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details