TE Connectivity Quick Connects, Quick Disconnect Connectors 42742-2

Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27637TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27637TR-ND
Quick Connects, Quick Disconnect Connectors A27637TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27637CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27637CT-ND
Quick Connects, Quick Disconnect Connectors A27637CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42742-2
Electronic Connector 392-42742-2
Faston 250 Flag Receptacle, Female, Brass, Tin Plated, 18-12 AWG Product overview: 42742-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42742-2 can be used for catalog matching and distributor lookup.

Faston 250 Flag Receptacle, Female, Brass, Tin Plated, 18-12 AWG Product overview: 42742-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42742-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333548-42742-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333548-42742-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333548-42742-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333548-42742-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 12-18 AWG Contact Material: Brass Gender: Female Standard Package: 4,000 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.110" ~ 0.210" (2.79mm ~ 5.33mm) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27637-ND,-42742-2-S I,A27637,42742-2-ND, A27637CT,A27637TR,42 7422 Base Product Number: 42742 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333548-42742-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 12-18 AWG
Contact Material: Brass
Gender: Female
Standard Package: 4,000
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.110" ~ 0.210" (2.79mm ~ 5.33mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27637-ND,-42742-2-SI,A27637,42742-2-ND,A27637CT,A27637TR,427422
Base Product Number: 42742
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42742-2
Terminals 42742-2
Terminals .250 FLAG FAST RCPT Reel of 4000

Terminals .250 FLAG FAST RCPT Reel of 4000

Buy Now Datasheet
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity - 70C3827 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity
70C3827
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 70C3827
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity - 43AC4179 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity
43AC4179
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity 43AC4179
FEMALE DISCONNECT, 6.35MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Faston 250 Flag Rec 18-12 Awg Tpbr Amp - Te Connectivity - 76AC7264 - Newark, An Avnet Company
Chicago, IL, United States
Faston 250 Flag Rec 18-12 Awg Tpbr Amp - Te Connectivity
76AC7264
Faston 250 Flag Rec 18-12 Awg Tpbr Amp - Te Connectivity 76AC7264
FASTON 250 FLAG REC 18-12 AWG TPBR

FASTON 250 FLAG REC 18-12 AWG TPBR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27637TR-ND 392-42742-2 1333548-42742-2 42742-2 70C3827 76AC7264
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity Faston 250 Flag Rec 18-12 Awg Tpbr Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers