TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 42742-1

Description
Win Source Part Number: 1364917-42742-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42742 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 12-18 AWG Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.110" ~ 0.210" (2.79mm ~ 5.33mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364917-42742-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42742 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 12-18 AWG Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.110" ~ 0.210" (2.79mm ~ 5.33mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364917-42742-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364917-42742-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364917-42742-1
Win Source Part Number: 1364917-42742-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42742 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 12-18 AWG Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.110" ~ 0.210" (2.79mm ~ 5.33mm)

Win Source Part Number: 1364917-42742-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42742
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 12-18 AWG
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.110" ~ 0.210" (2.79mm ~ 5.33mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42742-1
Electronic Connector 392-42742-1
Faston 250 Flag Receptacle, Brass, 18-12 AWG, Right Angle Product overview: 42742-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42742-1 can be used for catalog matching and distributor lookup.

Faston 250 Flag Receptacle, Brass, 18-12 AWG, Right Angle Product overview: 42742-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42742-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27636CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27636CT-ND
Quick Connects, Quick Disconnect Connectors A27636CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27636TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27636TR-ND
Quick Connects, Quick Disconnect Connectors A27636TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42742-1
Terminals 42742-1
Terminals .250 Flag Fast RCPT Reel of 4000

Terminals .250 Flag Fast RCPT Reel of 4000

Buy Now Datasheet
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity - 33B9040 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity
33B9040
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 33B9040
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity - 43AC4178 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity
43AC4178
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity 43AC4178
FEMALE DISCONNECT, 6.35MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364917-42742-1 392-42742-1 A27636CT-ND 42742-1 33B9040
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity
Termination Crimp Receptacle Crimp
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details