TE Connectivity SolderSleeve Shield Terminators 427243-000

Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55PC6121 Dimensions Compatible Jacket Diameter Range : 5.95 MM  [.234 INCH ] Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ] Expanded Inside Diameter (Min) : 5.95 MM  [.234 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Pre-Installed Lead Wire Size (CMA) : 1216 Pre-Installed Lead Wire Size (MMSQ) : .61 Product Length : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Shield Outside Diameter (Min) : 3.3 MM  [.13 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55PC6121 Dimensions Compatible Jacket Diameter Range : 5.95 MM  [.234 INCH ] Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ] Expanded Inside Diameter (Min) : 5.95 MM  [.234 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Pre-Installed Lead Wire Size (CMA) : 1216 Pre-Installed Lead Wire Size (MMSQ) : .61 Product Length : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Shield Outside Diameter (Min) : 3.3 MM  [.13 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 427243-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
427243-000
SolderSleeve Shield Terminators 427243-000
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55PC6121 Dimensions Compatible Jacket Diameter Range : 5.95 MM  [.234 INCH ] Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ] Expanded Inside Diameter (Min) : 5.95 MM  [.234 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Pre-Installed Lead Wire Size (CMA) : 1216 Pre-Installed Lead Wire Size (MMSQ) : .61 Product Length : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Shield Outside Diameter (Min) : 3.3 MM  [.13 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125

Body Features


  • Lead Color : White/Black
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : 55PC6121

Dimensions


  • Compatible Jacket Diameter Range : 5.95 MM  [.234 INCH ]
  • Dielectric Outside Diameter (Max) : 1.8 MM  [.07 INCH ]
  • Expanded Inside Diameter (Min) : 5.95 MM  [.234 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 20
  • Pre-Installed Lead Wire Size (CMA) : 1216
  • Pre-Installed Lead Wire Size (MMSQ) : .61
  • Product Length : 19.1 MM  [.75 INCH ]
  • Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ]
  • Shield Outside Diameter (Min) : 3.3 MM  [.13 INCH ]

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • Interconnect Device Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Fusible Ring

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 427243-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 259761-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 138553N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 115926-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 339579-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details