TE Connectivity
Wire-to-Board Connector Contacts
42702-3
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 14.48 MM [.57 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : .76 MICM [30 MICIN ]
Dimensions Accepts Wire Insulation Diameter Range : 1.27 - 1.63 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .12 - .32 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 252.8 - 642.4
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 14.48 MM [.57 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : .76 MICM [30 MICIN ]
Dimensions Accepts Wire Insulation Diameter Range : 1.27 - 1.63 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .12 - .32 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 252.8 - 642.4
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Wire-to-Board Connector Contacts
42702-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 14.48 MM [.57 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : .76 MICM [30 MICIN ]
Dimensions Accepts Wire Insulation Diameter Range : 1.27 - 1.63 MM [.05 - .06 INCH ] Wire Size (MMSQ) : .12 - .32 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 252.8 - 642.4
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Length : 14.48 MM [.57 INCH ]
- Contact Mating Area Plating Material : Gold
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Type : Receptacle
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : .76 MICM [30 MICIN ]
Dimensions
- Accepts Wire Insulation Diameter Range : 1.27 - 1.63 MM [.05 - .06 INCH ]
- Wire Size (MMSQ) : .12 - .32
- Wire Size (AWG) : 26 - 22
- Wire Size (CMA) : 252.8 - 642.4
Industry Standards
- Glow Wire Rating : Standard Part - Not Glow Wire
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 6000
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
42702-3 |
|
Product Name
|
Wire-to-Board Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details