TE Connectivity Twisted Pair Cable 426695-000

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : No Stripe, Blue, Orange Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : No Stripe, Blue, Orange Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 426695-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
426695-000
Twisted Pair Cable 426695-000
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : No Stripe, Blue, Orange Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : White
  • Wire Color (Stripe) : No Stripe, Blue, Orange

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : MIL-DTL-27500
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 426695-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 014495-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1631313001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 022623-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 093865-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details