TE Connectivity Electronic Connector 42617-1

Description
Female Receptacle Terminal, Brass, 20-16 AWG, Straight, Unplated Product overview: 42617-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42617-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Receptacle Terminal, Brass, 20-16 AWG, Straight, Unplated Product overview: 42617-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42617-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-42617-1
Electronic Connector 392-42617-1
Female Receptacle Terminal, Brass, 20-16 AWG, Straight, Unplated Product overview: 42617-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42617-1 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, Brass, 20-16 AWG, Straight, Unplated Product overview: 42617-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42617-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364683-42617-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364683-42617-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364683-42617-1
Win Source Part Number: 1364683-42617-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42617 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-20 AWG Insulation: Non-Insulated Length - Overall: 0.585" (14.86mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)

Win Source Part Number: 1364683-42617-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42617
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-20 AWG
Insulation: Non-Insulated
Length - Overall: 0.585" (14.86mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27715CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27715CT-ND
Quick Connects, Quick Disconnect Connectors A27715CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27715TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27715TR-ND
Quick Connects, Quick Disconnect Connectors A27715TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal Female Disconnect 0.187In Crimp; Product Range Amp - Te Connectivity - 92B8983 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.187In Crimp; Product Range Amp - Te Connectivity
92B8983
Terminal Female Disconnect 0.187In Crimp; Product Range Amp - Te Connectivity 92B8983
TERMINAL FEMALE DISCONNECT 0.187IN CRIMP; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.187IN CRIMP; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-42617-1 1364683-42617-1 A27715CT-ND 92B8983
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminal Female Disconnect 0.187In Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products