TE Connectivity Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 42581-2

Description
Win Source Part Number: 1362947-42581-2 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Shur-Plug Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42581 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.690" (17.53mm) Termination: Crimp Contact Material: Brass Terminal Type: Female, Receptacle (Socket) Insulation Diameter: 0.085" ~ 0.125" (2.16mm ~ 3.18mm) Diameter - Barrel: 0.156" (3.96mm) Length - Barrel: 0.250" (6.35mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362947-42581-2 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Shur-Plug Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42581 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.690" (17.53mm) Termination: Crimp Contact Material: Brass Terminal Type: Female, Receptacle (Socket) Insulation Diameter: 0.085" ~ 0.125" (2.16mm ~ 3.18mm) Diameter - Barrel: 0.156" (3.96mm) Length - Barrel: 0.250" (6.35mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors - 1362947-42581-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
1362947-42581-2
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 1362947-42581-2
Win Source Part Number: 1362947-42581-2 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Shur-Plug Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42581 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.690" (17.53mm) Termination: Crimp Contact Material: Brass Terminal Type: Female, Receptacle (Socket) Insulation Diameter: 0.085" ~ 0.125" (2.16mm ~ 3.18mm) Diameter - Barrel: 0.156" (3.96mm) Length - Barrel: 0.250" (6.35mm)

Win Source Part Number: 1362947-42581-2
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Shur-Plug
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42581
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.690" (17.53mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Female, Receptacle (Socket)
Insulation Diameter: 0.085" ~ 0.125" (2.16mm ~ 3.18mm)
Diameter - Barrel: 0.156" (3.96mm)
Length - Barrel: 0.250" (6.35mm)

Buy Now Datasheet
Contacts - 42581-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
42581-2
Contacts 42581-2
SHUR PLUG 156 RECEPTACLE 22-18 AWG TPBR

SHUR PLUG 156 RECEPTACLE 22-18 AWG TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
42581-2
Contacts 42581-2
UNINS SHUR-PLUG& RECP

UNINS SHUR-PLUG& RECP

Buy Now
Singapore, Singapore
Electronic Connector
392-42581-2
Electronic Connector 392-42581-2
Female Plug Terminal, Brass/Tin, 22-18 AWG, Straight Product overview: 42581-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42581-2 can be used for catalog matching and distributor lookup.

Female Plug Terminal, Brass/Tin, 22-18 AWG, Straight Product overview: 42581-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42581-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrel, Bullet Connectors - A104017TR-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A104017TR-ND
Barrel, Bullet Connectors A104017TR-ND
Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin

Buy Now Datasheet
Barrel, Bullet Connectors - A104017CT-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A104017CT-ND
Barrel, Bullet Connectors A104017CT-ND
Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin

Buy Now Datasheet
Bullet Connectors - 6802310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bullet Connectors
6802310
Bullet Connectors 6802310
TE Connectivity 42581-2

TE Connectivity 42581-2

Supplier's Site
Terminal Female Receptacle 0.156In Crimp; Product Range Amp - Te Connectivity - 96B1058 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Receptacle 0.156In Crimp; Product Range Amp - Te Connectivity
96B1058
Terminal Female Receptacle 0.156In Crimp; Product Range Amp - Te Connectivity 96B1058
TERMINAL FEMALE RECEPTACLE 0.156IN CRIMP; Product Range:SHUR-PLUG Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL FEMALE RECEPTACLE 0.156IN CRIMP; Product Range:SHUR-PLUG Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Barrel, Bullet Connectors - 42581-2 - ODG (Origin Data Global)
Shenzhen, China
Barrel, Bullet Connectors
42581-2
Barrel, Bullet Connectors 42581-2
CONN TERM RCPT 18-22AWG CRIMP

CONN TERM RCPT 18-22AWG CRIMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1362947-42581-2 42581-2 392-42581-2 A104017TR-ND 6802310 96B1058 42581-2
Product Name Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Contacts Electronic Connector Barrel, Bullet Connectors Bullet Connectors Terminal Female Receptacle 0.156In Crimp; Product Range Amp - Te Connectivity Barrel, Bullet Connectors
Termination Crimp Plug Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers