TE Connectivity Quick Connects, Quick Disconnect Connectors 42580-2

Description
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27924TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27924TR-ND
Quick Connects, Quick Disconnect Connectors A27924TR-ND
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27924CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27924CT-ND
Quick Connects, Quick Disconnect Connectors A27924CT-ND
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 42580-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
42580-2
Contacts 42580-2
FF 250 REC 18-14AWG TPBR

FF 250 REC 18-14AWG TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
42580-2
Contacts 42580-2
Contacts

Contacts

Buy Now
Sheung Wan, Hong Kong
Terminals
42580-2
Terminals 42580-2
Terminals RCPT 18-14 AWG .253 Reel of 8000

Terminals RCPT 18-14 AWG .253 Reel of 8000

Buy Now Datasheet
Male Quick, Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 83Y7499 - Newark, An Avnet Company
Chicago, IL, United States
Male Quick, Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
83Y7499
Male Quick, Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 83Y7499
MALE QUICK, DISCONNECT, 6.35MM, 18-14AWG; Product Range:Fastin-Faston 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:18AWG; Insulator Colour:- RoHS Compliant: Yes

MALE QUICK, DISCONNECT, 6.35MM, 18-14AWG; Product Range:Fastin-Faston 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:18AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site
Male Quick, Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 13H4394 - Newark, An Avnet Company
Chicago, IL, United States
Male Quick, Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
13H4394
Male Quick, Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 13H4394
MALE QUICK, DISCONNECT, 6.35MM, 18-14AWG; Product Range:Fastin-Faston 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:18AWG; Insulator Colour:- RoHS Compliant: Yes

MALE QUICK, DISCONNECT, 6.35MM, 18-14AWG; Product Range:Fastin-Faston 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:18AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27924TR-ND 42580-2 42580-2 83Y7499
Product Name Quick Connects, Quick Disconnect Connectors Contacts Terminals Male Quick, Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details