Female Receptacle Terminal, 16-20 AWG, Tin Plated Brass Product overview: 42566-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42566-2 can be used for catalog matching and distributor lookup.
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:Faston 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-42566-2 | 42566-2 | A24732-ND | 42566-2 | 43AC0922 |
| Product Name | Electronic Connector | Terminals | Quick Connects, Quick Disconnect Connectors | Terminals | Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack |