TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 42563-8

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333643-42563-8 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 3,500 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.110" ~ 0.210" (2.79mm ~ 5.33mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27669TR,425638,A276 69CT,42563-8-ND,A276 69,-42563-8-SI,A2766 9-ND,-42563-8-CSI Base Product Number: 42563 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333643-42563-8 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 3,500 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.110" ~ 0.210" (2.79mm ~ 5.33mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27669TR,425638,A276 69CT,42563-8-ND,A276 69,-42563-8-SI,A2766 9-ND,-42563-8-CSI Base Product Number: 42563 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333643-42563-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333643-42563-8
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333643-42563-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333643-42563-8 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 3,500 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.110" ~ 0.210" (2.79mm ~ 5.33mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27669TR,425638,A276 69CT,42563-8-ND,A276 69,-42563-8-SI,A2766 9-ND,-42563-8-CSI Base Product Number: 42563 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333643-42563-8
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Phosphor Bronze
Gender: Female
Standard Package: 3,500
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.110" ~ 0.210" (2.79mm ~ 5.33mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27669TR,425638,A27669CT,42563-8-ND,A27669,-42563-8-SI,A27669-ND,-42563-8-CSI
Base Product Number: 42563
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42563-8
Electronic Connector 392-42563-8
Quick Disconnect Terminal, Female, Right Angle, 10-12AWG, Tin Product overview: 42563-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42563-8 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, Female, Right Angle, 10-12AWG, Tin Product overview: 42563-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42563-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27669TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27669TR-ND
Quick Connects, Quick Disconnect Connectors A27669TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27669CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27669CT-ND
Quick Connects, Quick Disconnect Connectors A27669CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Flag Disconnect, 10-12Awg, 6.35Mm; Product Range Amp - Te Connectivity - 33B9029 - Newark, An Avnet Company
Chicago, IL, United States
Female Flag Disconnect, 10-12Awg, 6.35Mm; Product Range Amp - Te Connectivity
33B9029
Female Flag Disconnect, 10-12Awg, 6.35Mm; Product Range Amp - Te Connectivity 33B9029
FEMALE FLAG DISCONNECT, 10-12AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 10-12AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site
250 Faston Flag Rec 12-10 Awg Tpbz Rohs Compliant Amp - Te Connectivity - 76AC7257 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Flag Rec 12-10 Awg Tpbz Rohs Compliant Amp - Te Connectivity
76AC7257
250 Faston Flag Rec 12-10 Awg Tpbz Rohs Compliant Amp - Te Connectivity 76AC7257
250 FASTON FLAG REC 12-10 AWG TPBZ ROHS COMPLIANT: YES

250 FASTON FLAG REC 12-10 AWG TPBZ ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
42563-8
Terminals 42563-8
Terminals .250 FASTON FLAG

Terminals .250 FASTON FLAG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333643-42563-8 392-42563-8 A27669TR-ND 33B9029 76AC7257 42563-8
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Female Flag Disconnect, 10-12Awg, 6.35Mm; Product Range Amp - Te Connectivity 250 Faston Flag Rec 12-10 Awg Tpbz Rohs Compliant Amp - Te Connectivity Terminals
Termination Crimp Receptacle Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-585-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers