Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Wire Color (Base) : White Wire Color (Stripe) : Blue, No Stripe
Configuration Features Number of Strands : 19
Dimensions Conductor Diameter Range : 1.32 MM [.052 INCH ] Outside Cable Diameter : 3.58 MM [.138 INCH ] Strand Size (AWG) : 29 Wire Size (AWG) : 16
Electrical Characteristics Operating Voltage (VAC) : 600
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE
- Wire Color (Base) : White
- Wire Color (Stripe) : Blue, No Stripe
Configuration Features
Dimensions
- Conductor Diameter Range : 1.32 MM [.052 INCH ]
- Outside Cable Diameter : 3.58 MM [.138 INCH ]
- Strand Size (AWG) : 29
- Wire Size (AWG) : 16
Electrical Characteristics
- Operating Voltage (VAC) : 600
Product Type Features
Usage Conditions
- Cable Type : MIL-DTL-27500
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]