TE Connectivity Terminals 42531-2

Description
UNINS SHUR-PLUG& RECP
Request a Quote Datasheet
Description
UNINS SHUR-PLUG& RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 42531-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
42531-2
Terminals 42531-2
UNINS SHUR-PLUG& RECP

UNINS SHUR-PLUG& RECP

Buy Now
Barrel, Bullet Connectors - 17-42531-2TR-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
17-42531-2TR-ND
Barrel, Bullet Connectors 17-42531-2TR-ND
Terminal Connector Female, Receptacle (Socket) 16-20 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket) 16-20 AWG Crimp Tin

Buy Now Datasheet
Barrel, Bullet Connectors - 17-42531-2CT-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
17-42531-2CT-ND
Barrel, Bullet Connectors 17-42531-2CT-ND
Terminal Connector Female, Receptacle (Socket) 16-20 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket) 16-20 AWG Crimp Tin

Buy Now Datasheet
Connectors - 42531-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
42531-2
Connectors 42531-2
180 SHPL REC 20-16 016TPBR

180 SHPL REC 20-16 016TPBR

Buy Now
Singapore, Singapore
Electronic Connector
392-42531-2
Electronic Connector 392-42531-2
SHUR-PLUG Receptacle Terminals Product overview: 42531-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42531-2 can be used for catalog matching and distributor lookup.

SHUR-PLUG Receptacle Terminals Product overview: 42531-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42531-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors - 1363135-42531-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
1363135-42531-2
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 1363135-42531-2
Win Source Part Number: 1363135-42531-2 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Shur-Plug Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42531 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.785" (19.94mm) Termination: Crimp Contact Material: Brass Terminal Type: Female, Receptacle (Socket) Insulation Diameter: 0.090" ~ 0.120" (2.29mm ~ 3.05mm) Diameter - Barrel: 0.180" (4.57mm) Length - Barrel: 0.420" (10.67mm)

Win Source Part Number: 1363135-42531-2
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Shur-Plug
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42531
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.785" (19.94mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Female, Receptacle (Socket)
Insulation Diameter: 0.090" ~ 0.120" (2.29mm ~ 3.05mm)
Diameter - Barrel: 0.180" (4.57mm)
Length - Barrel: 0.420" (10.67mm)

Buy Now Datasheet
CONN TERM RCPT 16-20AWG CRIMP - 792-42531-2 - Utmel Electronic Limited
Hong Kong, China
CONN TERM RCPT 16-20AWG CRIMP
792-42531-2
CONN TERM RCPT 16-20AWG CRIMP 792-42531-2
CONN TERM RCPT 16-20AWG CRIMP

CONN TERM RCPT 16-20AWG CRIMP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 42531-2 17-42531-2TR-ND 42531-2 392-42531-2 1363135-42531-2 792-42531-2
Product Name Terminals Barrel, Bullet Connectors Connectors Electronic Connector Connectors, Interconnects - Terminals - Barrel, Bullet Connectors CONN TERM RCPT 16-20AWG CRIMP
Contact Size (AWG) 16 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details